Timken Company (The) Bearing 5062

Description
TAPERED ROLLER BEARING, SINGLE CONE, CONE BORE: 5/8IN, CONE WIDTH: 0.5662IN, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE, CONE BORE: 5/8IN, CONE WIDTH: 0.5662IN, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21787990 - Radwell International
Willingboro, NJ, United States
Bearing
21787990
Bearing 21787990
TAPERED ROLLER BEARING, SINGLE CONE, CONE BORE: 5/8IN, CONE WIDTH: 0.5662IN, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, CONE BORE: 5/8IN, CONE WIDTH: 0.5662IN, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 68680394 - Radwell International
Willingboro, NJ, United States
Bearing
68680394
Bearing 68680394
TAPERED ROLLER BEARING, SINGLE CONE, CONE BORE: 5/8IN, CONE WIDTH: 0.5662IN, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, CONE BORE: 5/8IN, CONE WIDTH: 0.5662IN, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21787990
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Rotation - Cross Roller Ring - RAU12008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details