Timken Company (The) Bearing B-2016-OH

Description
DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS W/FULL COMPLEMENT, 1 1/4 IN BORE, 1 1/2 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS W/FULL COMPLEMENT, 1 1/4 IN BORE, 1 1/2 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22244206 - Radwell International
Willingboro, NJ, United States
Bearing
22244206
Bearing 22244206
DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS W/FULL COMPLEMENT, 1 1/4 IN BORE, 1 1/2 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DRAWN CUP NEEDLE ROLLER BEARING, OPEN ENDS W/FULL COMPLEMENT, 1 1/4 IN BORE, 1 1/2 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 22244206
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
12mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM122210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details