Timken Company (The) Bearing A4059

Description
TAPERED ROLLER BEARING, 0.5901 INCH BORE, 0.4326 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 0.5901 INCH BORE, 0.4326 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11591287 - Radwell International
Willingboro, NJ, United States
Bearing
11591287
Bearing 11591287
TAPERED ROLLER BEARING, 0.5901 INCH BORE, 0.4326 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 0.5901 INCH BORE, 0.4326 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11591287
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Rotation - Cross Roller Ring - RA10008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details