Timken Company (The) Bearing BH-2016-D

Description
DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS WITH FULL COMPLEMENT, 1-1/4 IN BORE, 1-5/8 IN OD, 1 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS WITH FULL COMPLEMENT, 1-1/4 IN BORE, 1-5/8 IN OD, 1 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 47687114 - Radwell International
Willingboro, NJ, United States
Bearing
47687114
Bearing 47687114
DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS WITH FULL COMPLEMENT, 1-1/4 IN BORE, 1-5/8 IN OD, 1 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

DRAWN CUP NEEDLE ROLLER BEARING - OPEN ENDS WITH FULL COMPLEMENT, 1-1/4 IN BORE, 1-5/8 IN OD, 1 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 47687114
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6636-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details