Timken Company (The) Bearing H715311

Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 1.4375 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 1.4375 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24192389 - Radwell International
Willingboro, NJ, United States
Bearing
24192389
Bearing 24192389
TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 1.4375 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 1.4375 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24192389
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details