Timken Company (The) Bearing 9194

Description
TAPERED ROLLER BEARING, 1.9375 INCH OD, 11000 MAX RPM, 7980 LBF STATIC LOAD RATING, SINGLE CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 1.9375 INCH OD, 11000 MAX RPM, 7980 LBF STATIC LOAD RATING, SINGLE CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 20822740 - Radwell International
Willingboro, NJ, United States
Bearing
20822740
Bearing 20822740
TAPERED ROLLER BEARING, 1.9375 INCH OD, 11000 MAX RPM, 7980 LBF STATIC LOAD RATING, SINGLE CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 1.9375 INCH OD, 11000 MAX RPM, 7980 LBF STATIC LOAD RATING, SINGLE CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 20822740
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Rotation - Cross Roller Ring - RBU15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details