Timken Company (The) Bearing IR-728840

Description
INNER RING, CYLINDRICAL ROLLER, 4-1/2IN ID, 5.1/2IN OD, 2-1/2IN WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
INNER RING, CYLINDRICAL ROLLER, 4-1/2IN ID, 5.1/2IN OD, 2-1/2IN WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21235213 - Radwell International
Willingboro, NJ, United States
Bearing
21235213
Bearing 21235213
INNER RING, CYLINDRICAL ROLLER, 4-1/2IN ID, 5.1/2IN OD, 2-1/2IN WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

INNER RING, CYLINDRICAL ROLLER, 4-1/2IN ID, 5.1/2IN OD, 2-1/2IN WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21235213
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RA20013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details