Timken Company (The) Bearing HM803146 - HM803110

Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, TAPERED SINGLE, 1 5/8 INCH BORE, 3.5 INCH OD, STAMPED STEEL, SINGLE ROW, HEAVY MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, TAPERED SINGLE, 1 5/8 INCH BORE, 3.5 INCH OD, STAMPED STEEL, SINGLE ROW, HEAVY MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 184564576 - Radwell International
Willingboro, NJ, United States
Bearing
184564576
Bearing 184564576
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, TAPERED SINGLE, 1 5/8 INCH BORE, 3.5 INCH OD, STAMPED STEEL, SINGLE ROW, HEAVY MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER BEARING, TAPERED SINGLE, 1 5/8 INCH BORE, 3.5 INCH OD, STAMPED STEEL, SINGLE ROW, HEAVY MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 184564576
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RA13008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details