The Si8282BD-IS is an isolated gate driver with an integrated DC-DC converter, designed for driving SiC FETs, IGBTs, and power MOSFETs in automotive and industrial applications. It features a 20-pin wide-body SOIC package, 5 kVrms isolation per UL 1577, and a 14 V undervoltage lockout threshold. The device supports external power switching for input voltages up to 30 V, offers pulse-width modulated DC-DC conversion with 83% efficiency, and includes integrated desaturation detection, soft shutdown, and Miller clamp functions. It is AEC-Q100 qualified, operates from -40 to 125 °C, and meets RoHS standards with a 260 °C reflow profile. Fast short-circuit protection is less than 1 µs, and common-mode transient immunity is 125 kV/µs.
SI8282BD - Automotive Isolated SiC and IGBT driver with integrated dc-dc
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8282BD-IS |
| Package Type | SOIC20 |