The Si8286CD is an automotive-grade, isolated gate driver designed for SiC FETs, power MOSFETs, and IGBTs in traction inverters, on-board chargers, and industrial motor control applications. It features a 16-pin wide-body SOIC package with 8.0 mm creapage and clearance, supports a 12 V UVLO threshold, and provides 5.0 kVrms isolation per UL 1577. The device includes desaturation detection, soft shutdown, a 125 kV/µs common-mode transient immunity, and an open-drain fault output. It is AEC-Q100 qualified and meets UL 1577, CSA IEC 62368-1, VDE IEC 60747-17, and CQC GB4943.1-2011 safety standards. The Si8286CD-ISR is a tape-and-reel variant of this part, and its specification matches the Si8286CD series.
SI8286CD - Automotive Isolated SiC and IGBT driver in WB SOIC16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8286CD-ISR |
| Package Type | SOIC16 |