The Si8271BBD-IS is a single-channel isolated gate driver with 4 A peak output current, designed for driving power switches in power supply, inverter, and motor control applications. It features a 2.5 kV RMS isolation rating per UL1577, 200 kV/µs common-mode transient immunity, and a 60 ns maximum propagation delay. The device supports an input supply voltage range of 2.5-5.5 V and a driver supply voltage range of 4.2-30 V, with a wide operating temperature range of -40 to 125 °C. It is packaged in an 8-pin narrow-body SOIC and includes an integrated deglitcher to suppress input noise. The part is AEC-Q100 qualified and meets insulation standards including IEC 60950-1, VDE 0884-10, and UL 1577.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8271BBD-IS |
| Package Type | SOIC8 |