The Si8271DBD-IS is a single-channel isolated gate driver with 4 A peak output current, designed for driving power switches in power supply, inverter, and motor control applications. It features 2.5 kV RMS isolation, 200 kV/µs common-mode transient immunity, and 60 ns maximum propagation delay. The device operates with an input supply range of 2.5-5.5 V and a driver supply range of 4.2-30 V. It includes an integrated deglitch feature, a dedicated enable pin, and an undervoltage lockout function. It is packaged in an 8-pin narrow-body SOIC and satisfies AEC-Q100 automotive qualification and UL 1577, VDE 0884-10, CSA, and CQC safety certifications. Its operating temperature range is from -40 to 125 °C.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8271DBD-IS |
| Package Type | SOIC8 |