Manufacturer: Infineon Technologies
Win Source Part Number: 1250474-SKW15N60
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IGBT, 31A I(C), 600V V(BR)CES, N Product overview: SKW15N60 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 31A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW15N60 can be used for catalog matching and distributor lookup.
SKW15N60 - Discrete IGBT with Anti-Parallel Diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1250474-SKW15N60 | 279-SKW15N60 | SKW15N60 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SKW15N60 | 31A 600V IGBT Transistor | |
| Package Type | SOT3 | Bulk | SOT-93 (T0-218) 4 |