The Si8285BD-IS is an isolated, high-current gate driver designed for driving SiC FETs, power MOSFETs, and IGBTs in inverter and motor control applications. It features a 16-pin wide-body SOIC package with 8.0 mm creepage and clearance. The device provides 5.0 kVrms isolation per UL 1577, supports a driver supply voltage of 14.0 to 30 V, and includes an integrated Miller clamp, separate high and low gate drive outputs (VH and VL), desaturation detection, soft shutdown, and fault feedback. It is AEC-Q100 qualified for automotive applications and operates over a temperature range of -40 to 125 °C. It meets UL 1577, CSA IEC 62368-1, VDE IEC 60747-17, and CQC GB4943.1-2011 safety certifications.
SI8285BD - Automotive Isolated SiC and IGBT driver with split output and Miller clamp
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8285BD-IS |
| Package Type | SOIC16 |