onsemi N-Channel 20A 350V IGBT Transistor SGB8206ANTF4G

Description
IGBT 20A 350V N-CHANNEL Product overview: SGB8206ANTF4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 350V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 350V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGB8206ANTF4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 20A 350V N-CHANNEL Product overview: SGB8206ANTF4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 350V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 350V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGB8206ANTF4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20A 350V IGBT Transistor
279-SGB8206ANTF4G
N-Channel 20A 350V IGBT Transistor 279-SGB8206ANTF4G
IGBT 20A 350V N-CHANNEL Product overview: SGB8206ANTF4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 350V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 350V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGB8206ANTF4G can be used for catalog matching and distributor lookup.

IGBT 20A 350V N-CHANNEL Product overview: SGB8206ANTF4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 350V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 350V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGB8206ANTF4G can be used for catalog matching and distributor lookup.

Supplier's Site
 - SGB8206ANTF4G - Rochester Electronics
Newburyport, MA, United States
IGBT 20A, 350V, N-CHANNEL

IGBT 20A, 350V, N-CHANNEL

Supplier's Site Datasheet
IGBTs - Single - SGB8206ANTF4G - 734324-SGB8206ANTF4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGB8206ANTF4G
734324-SGB8206ANTF4G
IGBTs - Single - SGB8206ANTF4G 734324-SGB8206ANTF4G
Manufacturer: ON Semiconductor Win Source Part Number: 734324-SGB8206ANTF4G Manufacturer Homepage: www.onsemi.com Reference case: TO263 Reference Date Code: 16+Rohs Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 734324-SGB8206ANTF4G
Manufacturer Homepage: www.onsemi.com
Reference case: TO263
Reference Date Code: 16+Rohs
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - SGB8206ANTF4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGB8206ANTF4G
Discrete Semiconductor Products - Transistors - IGBTs SGB8206ANTF4G
IGBT 20A, 350V, N-CHANNEL

IGBT 20A, 350V, N-CHANNEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGB8206ANTF4G SGB8206ANTF4G 734324-SGB8206ANTF4G SGB8206ANTF4G
Product Name N-Channel 20A 350V IGBT Transistor IGBTs - Single - SGB8206ANTF4G Discrete Semiconductor Products - Transistors - IGBTs
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data