Manufacturer: ON Semiconductor
Win Source Part Number: 894305-SGB8206ANSL3G
Features: IGBT - 390 V 20 A 150 W Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 894305-SGB8206ANSL3G |
| Product Name | IGBTs - Single - SGB8206ANSL3G |
| Package Type | TO-263; SOT3; D2PAK |