The Si8271ABD-IS is a single-channel isolated gate driver with 4 A peak output current, designed for driving MOSFETs, IGBTs, SiC, or GaN FETs in power supply, inverter, and motor control applications. It features a 2.5 kV RMS isolation barrier, 60 ns maximum propagation delay, 200 ps peak-to-peak jitter, and operates with an input supply of 2.5-5.5 V and a driver supply of 4.2-30 V. The device uses silicon isolation technology with 200 kV/µs common-mode transient immunity and includes an integrated UVLO fault shutdown. It is packaged in an 8-pin narrow-body SOIC and has a temperature range of -40 to 125 °C. The part meets AEC-Q100 qualification standards and is certified to UL 1577, VDE 0884-10, CSA, and IEC 60950-1 for reinforced insulation. It includes a deglitch feature that extends propagation delay by 15 ns and offers separate pull-up and pull-down outputs for slew rate control.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8271ABD-IS |
| Package Type | SOIC8 |