The Si8285CC-AS is an isolated, high-current gate driver designed for driving SiC FETs, power MOSFETs, and IGBTs in inverter and motor control applications. It is packaged in a 16-pin wide-body SOIC with a nominal external clearance and creepage of 8.0 mm. The device supports a driver-side supply voltage of 13.2 to 30 V and features integrated desaturation detection, soft shutdown, and a Miller clamp. It offers a common-mode transient immunity of 125 kV/µs and a 5.0 kVrms isolation rating per UL1577. The part is AEC-Q100 qualified and operates over a temperature range of -40 to 125 °C.
Half Bridge Based IGBT/MOSFET Driver, 5.5A, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8285CC-AS |
| Package Type | SOIC16 |