STK762-921G-E is an IGBT-based active filter power IC with an 80A rated output current and 160 to 385VDC direct current output voltage. It integrates power elements, FRD, current detection resistors, control IC, and protective circuits for overcurrent, excessive temperature, and overvoltage. The device uses an insulated metal substrate (IMST) for high thermal conductivity and electromagnetic shielding, operates from -20°C to +100°C, and is housed in a package with dimensions No.4182. It supports PAM control and is designed for power factor correction and harmonic suppression in inverter-driven systems.
IGBT Active Filter Power IC
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | STK762-921G-E |
| Packing Method | Tray |