The Si823H5BD-IS3R is a dual isolated gate driver with 4.0 A peak sink and source current, designed for driving power MOSFETs and IGBTs in motor control and inverter applications. It features 5 kVRMS isolation, 30 ns maximum propagation delay, and >125 kV/µs common mode transient immunity. The device is available in a WB SOIC-14 package, operates from -40 °C to +125 °C, and includes undervoltage lockout, over-temperature protection, and programmable dead time. It meets AEC-Q100 automotive qualifications and is certified to UL 1577, CSA, VDE, IEC 62368-1, and RoHS standards.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI823H5BD-IS3R |
| Package Type | SOIC14 |