The Si8286BD-IS is an isolated gate driver designed for driving SiC FETs, power MOSFETs, and IGBTs in inverter and motor control applications. It features integrated desaturation detection, soft shutdown on fault, and an active-low reset pin for fault recovery. The device provides a single gate output pin (VO) and includes an integrated Miller clamp function for robust turn-off. It supports a 5.0 kVrms isolation voltage per UL1577, operates with a driver-side supply voltage of 9 to 30 V, and offers a common-mode transient immunity of 125 kV/μs. The package is a 16-pin wide-body SOIC, with a maximum operating temperature of 125 °C and an automotive-grade design compliant with AEC-Q100. It is pin-compatible with HCPL-316J.
SI8286BD - Automotive Isolated SiC and IGBT driver in WB SOIC16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8286BD-IS |
| Package Type | SOIC16 |