The Si8285EC-IS is a 16-pin wide body SOIC isolated gate driver designed for driving SiC FETs, power MOSFETs, and IGBTs in inverter and motor control applications. It features a split output with separate VH and VL pins for independent control of rise and fall times, and includes an integrated Miller clamp to prevent parasitic turn-on. The device supports a 15 V driver-side supply voltage, operates with a 5.0 kVrms isolation rating certified under UL1577, and delivers 125 kV/µs common-mode transient immunity. It includes desaturation detection, soft shutdown, undervoltage lockout, and fault feedback with an open-drain FLTb pin. The part is AEC-Q100 qualified, operates from -40 to 125 °C, and meets UL, CSA, VDE, and CQC safety standards for reinforced insulation.
SI8285EC - Automotive Isolated SiC and IGBT driver with split output and Miller clamp
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8285EC-IS |
| Package Type | SOIC16 |