The Si823H9BD-IS4 is a single-channel isolated gate driver with 4.0 A peak sink/source current, designed for driving power MOSFETs and IGBTs in industrial and automotive applications. It features a 5 kVrms isolation rating, maximum 30 ns propagation delay, and transient immunity exceeding 125 kV/µs. The device operates with a 3.0-5.5 V input supply and supports a maximum 30 V drive supply. It includes an enable pin, undervoltage lockout, and is packaged in an SSO-8 surface-mount package. The part is AEC-Q100 qualified and meets UL 1577, CSA, IEC 62368-1, EN 62368-1, and CQC GB4943.1 safety standards.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI823H9BD-IS4 |
| Package Type | SOIC8 |