The Si8230BB-AS1R is a high-side/low-side isolated driver with a 0.5 A peak output current, designed for MOSFET and IGBT gate drive applications. It features up to 2.5 kVrms input-to-output isolation and operates with a maximum supply voltage of 24 V. The device is available in a SOIC-16 narrow body package and supports PWM input configuration. It is qualified to AEC-Q100 standards and supports AIAG-compliant PPAP documentation, IMDS, and CAMDS listings. The part includes TTL-level compatible inputs with >400 mV hysteresis and a UVLO threshold of 5 V.
Half Bridge Based IGBT/MOSFET Driver, 0.5A, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8230BB-AS1R |
| Package Type | SOIC16 |