The Si8286BC-IS is an isolated gate driver designed for driving SiC FETs, power MOSFETs, and IGBTs in inverter and motor control applications. It features a 16-pin wide-body SOIC package with 8.0 mm creepage and clearance. The device provides 5.0 kVrms isolation per UL1577 and supports a driver-side supply voltage of 9 V, with an undervoltage lockout threshold of 9.0 V. Built with Skyworks' silicon isolation technology, it delivers 125 kV/µs common-mode transient immunity and includes desaturation detection, soft shutdown, and fault feedback. The Si8286BC-IS is compatible with the HCPL-316J pinout and is AEC-Q100 qualified for automotive applications with an operating temperature range of -40 to 125 °C.
SI8286BC - Automotive Isolated SiC and IGBT driver in WB SOIC16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8286BC-IS |
| Package Type | SOIC16 |