The Si823H5CB-AS1 is a dual-channel isolated gate driver with independent outputs, designed for driving power MOSFETs and IGBTs in motor control and industrial inverter applications. It features a 4.0 A peak sink/source output current, 12 V UVLO, and a maximum propagation delay of 30 ns. The device supports up to 5 kV RMS isolation and offers transient immunity greater than 125 kV/µs. It is packaged in a NB SOIC-16 and is AEC-Q100 qualified with AIAG-compliant PPAP documentation. The driver includes an enable pin, fail-safe default-low output, and is rated for operation from -40 to +125 °C.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI823H5CB-AS1 |
| Package Type | SOIC16 |