The Si8232BB-D-ISR is a dual isolated gate driver in a SOIC-16 wide body package, offering two independent drivers with a peak output current of 0.5 A and input-to-output isolation of up to 2.5 kVrms. It features TTL-compatible inputs with hysteresis, supports switching frequencies up to 8 MHz, and operates with a maximum supply voltage of 24 V. The device is qualified to AEC-Q100 and meets UL 1577, CSA, IEC 60950-1, IEC 62368-1, IEC 60601-1, VDE 0884-10, and GB4943.1 safety standards. It supports separate ground references and includes 1500 VDC peak driver-to-driver differential voltage capability. The part is automotive-grade and includes AIAG-compliant PPAP documentation, IMDS, and CAMDS listing support.
Half Bridge Based IGBT/MOSFET Driver, 0.5A, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8232BB-D-ISR |
| Package Type | SOIC16 |