The NCV5700DR2G is an automotive-grade, high-current IGBT gate driver designed for applications such as motor control, HEV/EV powertrains, and uninterruptible power supplies. It comes in a 16-pin SOIC package (CASE 751B) with dimensions of 9.80-10.00 mm by 3.80-4.00 mm. The device provides ±4 A / −6 A peak output current, active Miller clamp, DESAT protection, and a precise 5.0 V reference output. Operating supply voltage ranges from UVLO at 13.2 V to a maximum of 20 V, with negative VEE capability down to −15 V. It features enable control, fault output, and thermal shutdown protection. The driver is AEC-Q100 Grade 1 qualified, Pb-free, halogen-free, and RoHS compliant.
SNCV5700DR2G - Gate Driver IGBT 2 Driver High-Side or Low-Side 16-SOIC Reel
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SNCV5700DR2G |
| Package Type | SOIC-16 |