The UCC27532-Q1 is a single-channel high-speed gate driver designed for driving MOSFET and IGBT power switches with 2.5A source and 5A sink peak current capability. It is housed in a 6-pin SOT-23 (DBV) package measuring 2.90mm × 1.60mm and operates over a temperature range of -40°C to 140°C. The device features split outputs for independent turnon and turnoff control, a CMOS-compatible input threshold with 2.1V hysteresis, and undervoltage lockout with a typical start threshold of 8.9V. It meets AEC-Q100 qualification for automotive applications with Device Temperature Grade 1.
Half Bridge Based IGBT/MOSFET Driver, 5A, PDSO6
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | UCC27532QDBVRQ1 |
| Package Type | SOT23; SOT-23-6 |