The Si8286DD-IS is an isolated gate driver designed for driving SiC FETs, MOSFETs, and IGBTs in inverter and motor control applications. It features a 16-pin wide-body SOIC package, 5.0 kVrms isolation per UL1577, 125 kV/μs common-mode transient immunity, and a 13 V undervoltage lockout. The device includes DESAT detection, soft shutdown on fault, and is pin-compatible with HCPL-316J. It operates over a temperature range of -40 to 125 °C and is certified to AEC-Q100 for automotive applications.
SI8286DD - Automotive Isolated SiC and IGBT driver in WB SOIC16
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8286DD-IS |
| Package Type | SOIC16 |