Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
SKYWORKS SOLUTIONS, INC.
SI823H6AB-IS1 --
Skyworks Solutions, Inc.
SI823H6AB-IS1
Description
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO16
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO16
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
SI823H6AB-IS1
SI823H6AB-IS1
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO16
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO16
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Product Number
SI823H6AB-IS1
Package Type
SOIC16
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IGBTs
6874955
Specs
Polarity
N-Channel
Package Type
Semitrans2
View Details
Allen-Bradley / Rockwell Automation
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE
SK-H1-QOUT-D385
View Details
Infineon Technologies AG
Single IGBTs
AUIRGSL30B60K
Specs
Package Type
TO-262
Packing Method
Tube; Tube
View Details
4
suppliers
Fuji Electric Corp. of America
Igbt Module, 2.6V, 75A; Continuous Collector Current Fuji Electric
6MBI50S-120-50
Specs
P
D
360000 milliwatts
T
J
? to 150 C (? to 302 F)
Package Type
TO-3
View Details