The Si8283BC-IS is an isolated gate driver with an integrated DC-DC converter, designed for driving SiC FETs, power MOSFETs, and IGBTs in inverter and motor control applications. It features a 3.75 kVrms isolation rating per UL 1577, 125 kV/µs common-mode transient immunity, and a desaturation detection circuit with <1 µs fault response. The device includes a soft shutdown mechanism, an integrated Miller clamp, and a feedback-controlled DC-DC converter with 83% efficiency. It operates with a 9 V UVLO threshold, offers a 20-pin wide-body SOIC package, and supports industrial temperature range from -40 °C to 125 °C. It is RoHS-compliant with a 260 °C peak reflow rating.
SI8283BC - Isolated SiC and IGBT driver with feature-rich integrated dc-dc
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8283BC-IS |
| Package Type | SOIC24 |