The Si823H6BB-IM1R is a dual isolated gate driver in a DFN-14 package, designed for driving MOSFETs and IGBTs in industrial and automotive applications. It features 4.0 A peak sink and source output current, 2.5 kV RMS isolation, and programmable dead time of 20-200 ns. The device includes an independent disable input, output undervoltage lockout (UVLO), and over-temperature protection, with operation from -40 °C to +125 °C. It supports AEC-Q100 qualification and meets UL 1577, CSA, IEC 62368-1, VDE, and GB4943.1 safety standards. The part is RoHS-compliant with peak reflow temperatures of 260 °C.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI823H6BB-IM1R |
| Package Type | RQFN14 |