The UCC27531D is a single-channel high-speed gate driver for MOSFET and IGBT switching, with 2.5-A source and 5-A sink peak current. It features a single non-inverting input and a single output, with no enable pin, and operates continuously. Propagation delay is typically 17 ns, with 15 ns rise and 7 ns fall times under 1800-pF load. The device operates from 10 V to 35 V, with undervoltage lockout holding the output low below 8.9 V. Input pins tolerate -6.5 V to 27 V. The 8-pin SOIC package measures 4.90 mm × 3.91 mm. Operating junction temperature ranges from -40°C to 150°C.
Half Bridge Based IGBT/MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | UCC27531D |
| Package Type | SOIC8 |