The Si8275DA-IM1 is a dual-channel isolated gate driver with 4 A peak output current, designed for driving MOSFETs, IGBTs, SiC, or GaN FETs in power supply, inverter, and motor control applications. It features a 14-pin DFN package, operates with an input supply range of 2.5-5.5 V and a driver supply range of 4.2-30 V, and supports a wide temperature range of -40 to 125 °C. The device provides 1 kV RMS isolation, 200 kV/µs common-mode transient immunity, and 60 ns maximum propagation delay. It includes separate pull-up/down outputs, undervoltage lockout, and an enable pin. The part is AEC-Q100 qualified and RoHS-compliant, and supports AIAG-compliant PPAP documentation with IMDS and CAMDS listing.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8275DA-IM1 |
| Package Type | RQFN14 |