The Si8271AB-ASR is a 4 A isolated gate driver with 2.5 kV RMS isolation, designed for driving power switches in motor control, inverter, and power supply applications. It features a single digital input, 60 ns maximum propagation delay, 200 ps peak-to-peak jitter, and separate pull-up/pull-down outputs for slew rate control. The device operates with an input supply range of 2.5-5.5 V and a driver supply range of 4.2-30 V, and is housed in an 8-pin SOIC package. It has a wide operating temperature range of -40 to 125 °C and is AEC-Q100 qualified for automotive applications, with support for UL 1577, VDE 0884-10, and IEC 60950-1 safety standards.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8271AB-ASR |
| Package Type | SOIC8 |