The Si8284CD-IS is an isolated gate driver with an integrated DC-DC converter, designed for driving SiC FETs, MOSFETs, and IGBTs in industrial and automotive applications. It features a 24-pin wide-body SOIC package, 3.75 kVrms isolation per UL1577, 125 kV/µs CMTI, and a 30 V driver-side supply voltage. The device includes integrated DESAT detection, soft shutdown, a Miller clamp, and a feedback-controlled DC-DC converter with 83% efficiency. It supports programmable switching frequency, soft start, and shutdown control via external components. The part is AEC-Q100 qualified with an operating temperature range of -40 to 125 °C, and meets UL 94 V-0, IEC 62368-1, EN 62368-1, and GB4943.1-2011 safety standards.
Buffer or Inverter Based IGBT/MOSFET Driver, 5.5A, PDSO24
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8284CD-IS |
| Package Type | SOIC24 |