The RJP6065DPM is a silicon N-channel IGBT designed for high-speed power switching. It is packaged in a TO-3PFM case with dimensions of 15.6 mm x 5.5 mm x 9.91 mm and weighs 5.2 g. The device has a collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 891804-RJP6065DPM-00
Series: *
Features: IGBT
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 891804-RJP6065DPM-00#T1 |
| Product Name | IGBTs - Single - RJP6065DPM-00#T1 |
| Package Type | SOT3 |