The Si8271GA-IS is a 4 A isolated gate driver with 1 kV RMS isolation, designed for driving power switches in power supply, inverter, and motor control applications. It features a single digital input, 60 ns maximum propagation delay, 200 ps peak-to-peak jitter, and operates with an input supply of 2.5-5.5 V and a driver supply of 4.2-30 V. The device is packaged in an 8-pin narrow-body SOIC and supports a temperature range of -40 to 125 °C. It includes separate pull-up/down outputs, UVLO fault shutdown, and achieves 200 kV/µs common-mode transient immunity. The part is AEC-Q100 qualified and meets UL 1577, VDE 0884, IEC 60950-1, CSA, and CQC safety standards.
Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8271GA-IS |
| Package Type | SOIC8 |