The SGP5N60RUF is a short circuit rated insulated gate bipolar transistor (IGBT) designed for motor control, uninterruptible power supplies, and general inverters. It is packaged in a TO-220 case with a peak pulsed collector current of 15 A and a continuous collector current of 5 A at 100°C. The device has a collector-emitter voltage rating of 600 V, a saturation voltage of 2.2 V at 5 A and 15 V gate-emitter voltage, and a short circuit withstand time of 10 µs at 100°C. Thermal resistance from junction to case is 2.0 °C/W, and the operating junction temperature ranges from -55°C to +150°C. The part meets RoHS standards. The SGP5N60RUFTU is an orderable variant of this series with a rail packaging format.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 894314-SGP5N60RUFTU
Series: *
Features: IGBT
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 894314-SGP5N60RUFTU |
| Product Name | IGBTs - Single - SGP5N60RUFTU |
| Package Type | SOT3 |