The STB1081 series is an N-channel IGBT designed for inductive coil driver applications such as ignition systems, featuring integrated ESD and over-voltage clamping protection. It is available in D2PAK and I2PAK packages, with the D2PAK (TO-263AB) measuring up to 15.88 mm in length and 10.29 mm in width. The device supports a maximum collector-emitter voltage of 380 VDC, continuous collector current of 15 A, and pulsed current up to 50 A. It has a single-pulse avalanche energy rating of 400 mJ at 25°C and 300 mJ at 150°C, with a thermal resistance junction-to-case of 1.0 °C/W. The gate-emitter voltage is clamped at 22 VDC, and the device meets ESD human body model standards up to 8 kV. Operating temperature ranges from -55°C to 175°C.
IGBT D2PAK 350V SPECIAL
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STB1081TF4G |
| Package Type | TO-263; TO-263-3 |