The Si8284CC-IS is an isolated gate driver with an integrated DC-DC converter designed for driving SiC FETs, power MOSFETs, and IGBTs in inverter and motor control applications. It features a 24-pin wide-body SOIC package, 3.75 kVrms isolation per UL 1577, and a 12 V UVLO threshold. The device includes DESAT detection, soft shutdown, an integrated Miller clamp, and a feedback-controlled DC-DC converter with 83% efficiency. It supports programmable frequency and shutdown via external components, and operates over a temperature range of -40 to 125 °C. The part is AEC-Q100 qualified and meets CSA, VDE, and CQC safety standards for reinforced insulation.
SI8284CC - Automotive Isolated SiC and IGBT driver with feature-rich integrated dc-dc
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SI8284CC-IS |
| Package Type | SOIC24 |