The UCC27536DBVT is a single-channel high-speed gate driver for MOSFET and IGBT switches, delivering 2.5 A source and 2.5 A sink peak current. It features split outputs for independent turn-on and turn-off control, an enable pin with TTL-compatible logic, and undervoltage lockout that holds the output low during supply faults. The device operates from 10 V to 35 V, has a typical propagation delay of 17 ns, and uses TTL/CMOS input thresholds independent of supply voltage. Housed in a 5-pin SOT-23 package (2.90 mm × 1.60 mm), it supports input and enable pins with -6.5 V to 27 V tolerance. The operating temperature range is -40°C to 140°C. It is suitable for switched-mode power supplies, DC-DC converters, and renewable energy systems.
Half Bridge Based IGBT/MOSFET Driver, 5A, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | UCC27536DBVT |
| Package Type | SOT23; SOT-23-5 |