Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 200mW Surface Mount SOT-323
TRANS NPN 300V 0.2A SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMSTA42DITR-ND | MMSTA42-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |