Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 50mA 900MHz Through Hole TO-78-6
TRANS 2NPN 50MA 12V TO78-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MD5179-ND | MD5179 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |