Bipolar (BJT) Transistor PNP - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)
TRANS PNP DARL 40V 0.5A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSA75RLRP-ND | MPSA75RLRP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |