Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 300mW Surface Mount SOT-23-3
TRANS NPN 60V 0.5A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMBTA05DITR-ND | MMBTA05-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |