Micro Commercial Components Corp. Bipolar Transistor Arrays MMDT3946-TP

Description
TRANS NPN/PNP 40V 200MA SOT-363
Request a Quote Datasheet
Description
TRANS NPN/PNP 40V 200MA SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 353-MMDT3946-TP-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
353-MMDT3946-TP-ND
Bipolar Transistor Arrays 353-MMDT3946-TP-ND
TRANS NPN/PNP 40V 200MA SOT-363

TRANS NPN/PNP 40V 200MA SOT-363

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-MMDT3946-TP
Bipolar Transistor 277-MMDT3946-TP
Interface Product overview: MMDT3946-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3946-TP can be used for catalog matching and distributor lookup.

Interface Product overview: MMDT3946-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3946-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1377129-MMDT3946-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1377129-MMDT3946-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1377129-MMDT3946-TP
Win Source Part Number: 1377129-MMDT3946-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Base Product Number: MMDT3946 Mounting Type: Surface Mount HTSUS: 8541.21.0075 Transistor Type: NPN, PNP Current - Collector (Ic) (Max): 200mA Voltage - Collector Emitter Breakdown (Max): 40V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz, 250MHz Power - Max: 200mW

Win Source Part Number: 1377129-MMDT3946-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Base Product Number: MMDT3946
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
Transistor Type: NPN, PNP
Current - Collector (Ic) (Max): 200mA
Voltage - Collector Emitter Breakdown (Max): 40V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 300MHz, 250MHz
Power - Max: 200mW

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - MMDT3946-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
MMDT3946-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT MMDT3946-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 353-MMDT3946-TP-ND 277-MMDT3946-TP 1377129-MMDT3946-TP MMDT3946-TP
Product Name Bipolar Transistor Arrays Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN; PNP NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 Bulk SOT3
Packing Method Bulk
IC(max) 200 milliamps
Unlock Full Specs
to access all available technical data