Bipolar (BJT) Transistor PNP 12V 200mA 500MHz 225mW Surface Mount SOT-23-3
TRANS PNP 12V 0.2A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MMBT3640_D87Z-ND | MMBT3640_D87Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |