onsemi Single Bipolar Transistors MPSA75RLRAG

Description
Bipolar (BJT) Transistor PNP - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA75RLRAG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA75RLRAG-ND
Single Bipolar Transistors MPSA75RLRAG-ND
Bipolar (BJT) Transistor PNP - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
500mA 40V Bipolar Transistor
276-MPSA75RLRAG
500mA 40V Bipolar Transistor 276-MPSA75RLRAG
500mA, 40V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPSA75RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA75RLRAG can be used for catalog matching and distributor lookup.

500mA, 40V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPSA75RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA75RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA75RLRAG - 1079553-MPSA75RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA75RLRAG
1079553-MPSA75RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPSA75RLRAG 1079553-MPSA75RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 1079553-MPSA75RLRAG Packaging: Reel - TR Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1079553-MPSA75RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA75RLRAG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA75RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA75RLRAG
TRANS PNP DARL 40V 0.5A TO92

TRANS PNP DARL 40V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSA75RLRAG-ND 276-MPSA75RLRAG 1079553-MPSA75RLRAG MPSA75RLRAG
Product Name Single Bipolar Transistors 500mA 40V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSA75RLRAG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP - Darlington
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 500 milliamps 500 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data